Win Source Part Number: 1362142-ACPDUC5V0R-H
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603C/SOD-523F
Base Product Number: ACPDUC5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 11A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 24pF @ 1MHz
TVS DIODE 5VWM 12V 0603C/SOD523F Product overview: ACPDUC5V0R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDUC5V0R-HF can be used for catalog matching and distributor lookup.
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362142-ACPDUC5V0R-HF | 144-ACPDUC5V0R-HF | 641-1640-6-ND |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 12V TVS Protection Diode | TVS Diodes |
| Package | 2-SMD, No Lead | Tape & Reel (TR) | 2-SMD, No Lead |
| VC | 12 volts | 12 volts | |
| VBR | 5.6 volts | 5.6 volts | |
| CT | 24 pF |