AUTOMOTIVE DIODE ESD BI-DIRECTIO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ACPDUC5V0ESPC-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1608 Metric) |
| Peak Pulse Power | 100 watts |
| VC | 25 volts |