Comchip Technology Corporation TVS Diodes ACPDT-24VE-HF

Description
46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-ACPDT-24VE-HFTR-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362347-ACPDT-24VE-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362347-ACPDT-24VE-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362347-ACPDT-24VE-HF
Win Source Part Number: 1362347-ACPDT-24VE-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: ACPDT-24 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.5V Voltage - Clamping (Max) @ Ipp: 46V Current - Peak Pulse (10/1000µs): 3A (8/20µs) Power - Peak Pulse: 138W Power Line Protection: No Capacitance @ Frequency: 13pF @ 1MHz

Win Source Part Number: 1362347-ACPDT-24VE-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: ACPDT-24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.5V
Voltage - Clamping (Max) @ Ipp: 46V
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power - Peak Pulse: 138W
Power Line Protection: No
Capacitance @ Frequency: 13pF @ 1MHz

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-ACPDT-24VE-HF
SOT23 TVS Protection Diode 144-ACPDT-24VE-HF
TVS DIODE 24VWM 46VC SOT23 Product overview: ACPDT-24VE-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDT-24VE-HF can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 46VC SOT23 Product overview: ACPDT-24VE-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDT-24VE-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-ACPDT-24VE-HFTR-ND 1362347-ACPDT-24VE-HF 144-ACPDT-24VE-HF
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SOT23 TVS Protection Diode
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Peak Pulse Power 138 watts 138 watts 138 watts
VC 46 volts 46 volts
VBR 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data