Manufacturer: Comchip Technology
Win Source Part Number: 1011637-ACPDT-24V
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 25V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 47W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 24VWM 47VC SOT23-3 Product overview: ACPDT-24V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDT-24V can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1011637-ACPDT-24V | 641-1671-1-ND | 144-ACPDT-24V |
| Product Name | TVS - TVS - Diodes - ACPDT-24V | TVS Diodes | SOT23 TVS Protection Diode |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| VWM | 24 volts | ||
| IPPM | 1 amps | ||
| VC | 47 volts | 47 volts | |
| VBR | 25 volts | 25 volts |