Manufacturer: Comchip Technology
Win Source Part Number: 1011636-ACPDT-12VUA-
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Max Clamping Voltage: 28V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1011636-ACPDT-12VUA-HF |
| Product Name | TVS - TVS - Diodes - ACPDT-12VUA-HF |
| Package | SOT23; SOT-23-3 |
| VWM | 12 volts |
| IPPM | 12 amps |