15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2048-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 30 watts |
| VC | 15 volts |