Comchip Technology Corporation TVS Diodes ACPDQC5V0U-HF

Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1517-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1517-2-ND
TVS Diodes 641-1517-2-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1517-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1517-6-ND
TVS Diodes 641-1517-6-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1517-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1517-1-ND
TVS Diodes 641-1517-1-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS - TVS - Diodes - ACPDQC5V0U-HF - 1030071-ACPDQC5V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ACPDQC5V0U-HF
1030071-ACPDQC5V0U-HF
TVS - TVS - Diodes - ACPDQC5V0U-HF 1030071-ACPDQC5V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030071-ACPDQC5V0U-H F Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0402C/SOD-923F STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12.5V Peak Pulse Current(Ippm): 16A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030071-ACPDQC5V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402C/SOD-923F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
TVS Protection Diode - 144-ACPDQC5V0U-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ACPDQC5V0U-HF
TVS Protection Diode 144-ACPDQC5V0U-HF
TVS DIODE 5VWM 12.5VC 0402C Product overview: ACPDQC5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0U-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12.5VC 0402C Product overview: ACPDQC5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0U-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1517-2-ND 1030071-ACPDQC5V0U-HF 144-ACPDQC5V0U-HF
Product Name TVS Diodes TVS - TVS - Diodes - ACPDQC5V0U-HF TVS Protection Diode
Configuration Single Single
Package SOD-923 0402C/SOD-923F Tape & Reel (TR)
Peak Pulse Power 180 watts 180 watts
VC 12 volts 12.5 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data