TVS DIODE 5VWM 35V 0402C/SOD923F Product overview: ACPDQC5V0ESPC-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 35V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 35V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0ESPC-HF
Win Source Part Number: 1129642-ACPDQC5V0ESP
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 35V (Typ)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 0.28pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-2059-6,641-2059-
Base Product Number: ACPDQC5
35V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
35V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
35V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ACPDQC5V0ESPC-HF | 1129642-ACPDQC5V0ESPC-HF | 641-2059-1-ND |
| Product Name | 35V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | 0402 (1006 Metric) |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |