Comchip Technology Corporation TVS Diodes ACPDQC5V0A-HF

Description
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-ACPDQC5V0A-HFTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362346-ACPDQC5V0A-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362346-ACPDQC5V0A-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362346-ACPDQC5V0A-HF
Win Source Part Number: 1362346-ACPDQC5V0A-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 54 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 0402C/SOD-923F Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 0.23pF @ 1MHz

Win Source Part Number: 1362346-ACPDQC5V0A-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 0.23pF @ 1MHz

Buy Now Datasheet
Automotive TVS Protection Diode - 144-ACPDQC5V0A-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive TVS Protection Diode
144-ACPDQC5V0A-HF
Automotive TVS Protection Diode 144-ACPDQC5V0A-HF
AUTOMOTIVE DIODE ESD 5VWM 15VC 0 Product overview: ACPDQC5V0A-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0A-HF can be used for catalog matching and distributor lookup.

AUTOMOTIVE DIODE ESD 5VWM 15VC 0 Product overview: ACPDQC5V0A-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0A-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-ACPDQC5V0A-HFTR-ND 1362346-ACPDQC5V0A-HF 144-ACPDQC5V0A-HF
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Automotive TVS Protection Diode
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR)
Peak Pulse Power 100 watts 100 watts 100 watts
VC 25 volts 25 volts
VBR 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data