15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
TVS DIODE 5VWM 15V 0402C/SOD923F Product overview: ACPDQC5V0-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC5V0-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362132-ACPDQC5V0-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-923
Supplier Device Package: 0402C/SOD-923F
Base Product Number: ACPDQC5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.1V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 75W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1516-2-ND | 144-ACPDQC5V0-HF | 1362132-ACPDQC5V0-HF |
| Product Name | TVS Diodes | 15V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SOD-923 | Tape & Reel (TR) | SOD-923 |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts |
| VC | 15 volts | 15 volts | |
| VBR | 5.1 volts | 5.1 volts |