TVS DIODE 2.5VWM 8.5VC 0402C
TVS DIODE 2.5VWM 8.5VC 0402C
TVS DIODE 2.5VWM 8.5VC 0402C
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ACPDQC2V5HT-HFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 340 watts |
| VC | 8.5 volts |