Comchip Technology Corporation TVS Diodes ACPDQC24VE-HF

Description
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1883-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1883-2-ND
TVS Diodes 641-1883-2-ND
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1883-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1883-6-ND
TVS Diodes 641-1883-6-ND
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1883-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1883-1-ND
TVS Diodes 641-1883-1-ND
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
44V TVS Protection Diode - 144-ACPDQC24VE-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
44V TVS Protection Diode
144-ACPDQC24VE-HF
44V TVS Protection Diode 144-ACPDQC24VE-HF
TVS DIODE 24VWM 44V 0402C/SOD923 Product overview: ACPDQC24VE-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 44V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 44V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC24VE-HF can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 44V 0402C/SOD923 Product overview: ACPDQC24VE-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 44V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 44V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDQC24VE-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ACPDQC24VE-HF - 1030063-ACPDQC24VE-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ACPDQC24VE-HF
1030063-ACPDQC24VE-HF
TVS - TVS - Diodes - ACPDQC24VE-HF 1030063-ACPDQC24VE-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030063-ACPDQC24VE-H F Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 16pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0402C/SOD-923F STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26.5V Max Clamping Voltage: 44V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 110W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030063-ACPDQC24VE-HF
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 16pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0402C/SOD-923F
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 44V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 110W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1883-2-ND 144-ACPDQC24VE-HF 1030063-ACPDQC24VE-HF
Product Name TVS Diodes 44V TVS Protection Diode TVS - TVS - Diodes - ACPDQC24VE-HF
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402C/SOD-923F
Peak Pulse Power 110 watts 110 watts
VC 44 volts 44 volts
VBR 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data