22V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
22V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
22V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Win Source Part Number: 1136349-ACPDQC12VEU-
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.5V
Voltage - Clamping (Max) @ Ipp: 22V
Power - Peak Pulse: 110W
Power Line Protection: No
Capacitance @ Frequency: 60pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-2051-6,-1256-ACP
Base Product Number: ACPDQC12
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2051-2-ND | 1136349-ACPDQC12VEU-HF |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) |
| Peak Pulse Power | 110 watts | 110 watts |
| VC | 22 volts | 22 volts |