15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C-03/SOT-883
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C-03/SOT-883
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C-03/SOT-883
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ACPDQ03C5V0AU-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| Peak Pulse Power | 60 watts |
| VC | 15 volts |