11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C-03/SOT-883
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C-03/SOT-883
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C-03/SOT-883
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ACPDQ03C3V3U-HFDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| Peak Pulse Power | 55 watts |
| VC | 11 volts |