Comchip Technology Corporation Diodes, Rectifiers - Single - ACGRKM4003-HF ACGRKM4003-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 866380-ACGRKM4003-HF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount KM/SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123T Package: Reel - TR Mounting: Surface Mount Family Name: ACGRKM4003 Categories: Discrete Semiconductor Products Case / Package: KM/SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 866380-ACGRKM4003-HF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount KM/SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123T Package: Reel - TR Mounting: Surface Mount Family Name: ACGRKM4003 Categories: Discrete Semiconductor Products Case / Package: KM/SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ACGRKM4003-HF - 866380-ACGRKM4003-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ACGRKM4003-HF
866380-ACGRKM4003-HF
Diodes, Rectifiers - Single - ACGRKM4003-HF 866380-ACGRKM4003-HF
Manufacturer: Comchip Technology Win Source Part Number: 866380-ACGRKM4003-HF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount KM/SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123T Package: Reel - TR Mounting: Surface Mount Family Name: ACGRKM4003 Categories: Discrete Semiconductor Products Case / Package: KM/SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 866380-ACGRKM4003-HF
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 1A Surface Mount KM/SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123T
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACGRKM4003
Categories: Discrete Semiconductor Products
Case / Package: KM/SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - ACGRKM4003-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ACGRKM4003-HF-ND
Single Diodes ACGRKM4003-HF-ND
Diode Standard 200V 1A Surface Mount KM/SOD-123F

Diode Standard 200V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ACGRKM4003-HF
Rectifiers ACGRKM4003-HF
Rectifiers 1A 200V AEC-Q101

Rectifiers 1A 200V AEC-Q101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 866380-ACGRKM4003-HF ACGRKM4003-HF-ND ACGRKM4003-HF
Product Name Diodes, Rectifiers - Single - ACGRKM4003-HF Single Diodes Rectifiers
Diode Type Diode Standard 200 V 1A Surface Mount KM/SOD-123F
Unlock Full Specs
to access all available technical data