Comchip Technology Corporation Single Diodes ACGRKM4002-HF

Description
Diode Standard 100V 1A Surface Mount KM/SOD-123F
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount KM/SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ACGRKM4002-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ACGRKM4002-HF-ND
Single Diodes ACGRKM4002-HF-ND
Diode Standard 100V 1A Surface Mount KM/SOD-123F

Diode Standard 100V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - ACGRKM4002-HF - 866379-ACGRKM4002-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ACGRKM4002-HF
866379-ACGRKM4002-HF
Diodes, Rectifiers - Single - ACGRKM4002-HF 866379-ACGRKM4002-HF
Manufacturer: Comchip Technology Win Source Part Number: 866379-ACGRKM4002-HF Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 1A Surface Mount KM/SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123T Package: Reel - TR Mounting: Surface Mount Family Name: ACGRKM4002 Categories: Discrete Semiconductor Products Case / Package: KM/SOD-123F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 866379-ACGRKM4002-HF
Series: Automotive, AEC-Q101
Features: Diode Standard 100 V 1A Surface Mount KM/SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123T
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACGRKM4002
Categories: Discrete Semiconductor Products
Case / Package: KM/SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ACGRKM4002-HF
Rectifiers ACGRKM4002-HF
Rectifiers 1A 100V AEC-Q101

Rectifiers 1A 100V AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number ACGRKM4002-HF-ND 866379-ACGRKM4002-HF ACGRKM4002-HF
Product Name Single Diodes Diodes, Rectifiers - Single - ACGRKM4002-HF Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FPFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1250 mA
trr 30 ns
View Details