Comchip Technology Corporation Single Diodes ACGRAT103L-HF

Description
Diode Standard 600V 1A Surface Mount 2010
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1629-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1629-1-ND
Single Diodes 641-1629-1-ND
Diode Standard 600V 1A Surface Mount 2010

Diode Standard 600V 1A Surface Mount 2010

Buy Now Datasheet
Single Diodes - 641-1629-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1629-6-ND
Single Diodes 641-1629-6-ND
Diode Standard 600V 1A Surface Mount 2010

Diode Standard 600V 1A Surface Mount 2010

Buy Now Datasheet
Single Diodes - 641-1629-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1629-2-ND
Single Diodes 641-1629-2-ND
Diode Standard 600V 1A Surface Mount 2010

Diode Standard 600V 1A Surface Mount 2010

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ACGRAT103L-HF
Rectifiers ACGRAT103L-HF
Rectifiers LOW VF 1A 600V AEC-Q101

Rectifiers LOW VF 1A 600V AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 641-1629-1-ND ACGRAT103L-HF
Product Name Single Diodes Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
General-purpose Schottky diode - BAT42LS-QYL - Nexperia B.V.
Specs
Package SOD882BD
View Details
3 suppliers