Manufacturer: Comchip Technology
Win Source Part Number: 1325711-ACEFN103-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: 1206
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1625-1,641-1625-
Base Product Number: ACEFN103
RoHS Status: ROHS3 Compliant
Diode Standard 600V 1A Surface Mount 1206
Diode Standard 600V 1A Surface Mount 1206
Diode Standard 600V 1A Surface Mount 1206
DIODE GEN PURP 600V 1A 1206 Product overview: ACEFN103-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACEFN103-HF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1325711-ACEFN103-HF | 641-1625-2-ND | 280-ACEFN103-HF | ACEFN103-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 1A Diode and Rectifier | Rectifiers |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 1.7 volts | |||
| VR | 600 volts |