Diode Standard 100V 150mA Surface Mount SOD-123
Diode Standard 100V 150mA Surface Mount SOD-123
Diode Standard 100V 150mA Surface Mount SOD-123
Manufacturer: Comchip Technology
Win Source Part Number: 1029036-ACDSW4148-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 100V 150MA SOD123 Product overview: ACDSW4148-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDSW4148-G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 641-1624-6-ND | 1029036-ACDSW4148-G | 280-ACDSW4148-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ACDSW4148-G | 100V 150MA Diode and Rectifier |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |
| Diode Type | Standard | ||
| VF | 1.25 volts | ||
| VR | 100 volts |