Comchip Technology Corporation 70V 200MA SOT23 Diode and Rectifier ACDST-99-G

Description
DIODE ARRAY GP 70V 200MA SOT23-3 Product overview: ACDST-99-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ACDST-99-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 70V 200MA SOT23-3 Product overview: ACDST-99-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ACDST-99-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 200MA SOT23 Diode and Rectifier
286-ACDST-99-G
70V 200MA SOT23 Diode and Rectifier 286-ACDST-99-G
DIODE ARRAY GP 70V 200MA SOT23-3 Product overview: ACDST-99-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ACDST-99-G can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 70V 200MA SOT23-3 Product overview: ACDST-99-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ACDST-99-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 641-1621-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1621-6-ND
Diode Arrays 641-1621-6-ND
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 641-1621-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1621-2-ND
Diode Arrays 641-1621-2-ND
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 641-1621-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1621-1-ND
Diode Arrays 641-1621-1-ND
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - ACDST-99-G - 103402-ACDST-99-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - ACDST-99-G
103402-ACDST-99-G
Diodes, Rectifiers - Arrays - ACDST-99-G 103402-ACDST-99-G
Manufacturer: Comchip Technology Win Source Part Number: 103402-ACDST-99-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 103402-ACDST-99-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-ACDST-99-G 641-1621-6-ND 103402-ACDST-99-G
Product Name 70V 200MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - ACDST-99-G
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data