Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Arrays ACDST-70-G

Description
Win Source Part Number: 1107453-ACDST-70-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): ACDST70G; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1620-6,641-1620- 1,641-1620-2 Base Product Number: ACDST-70
Request a Quote Datasheet
Description
Win Source Part Number: 1107453-ACDST-70-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): ACDST70G; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1620-6,641-1620- 1,641-1620-2 Base Product Number: ACDST-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1107453-ACDST-70-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1107453-ACDST-70-G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1107453-ACDST-70-G
Win Source Part Number: 1107453-ACDST-70-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): ACDST70G; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1620-6,641-1620- 1,641-1620-2 Base Product Number: ACDST-70

Win Source Part Number: 1107453-ACDST-70-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): ACDST70G;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-1620-6,641-1620-1,641-1620-2
Base Product Number: ACDST-70

Buy Now Datasheet
Diode Arrays - 641-1620-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1620-2-ND
Diode Arrays 641-1620-2-ND
Diode Array 1 Pair Common Cathode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 1107453-ACDST-70-G 641-1620-2-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays
Diode Type Standard
VF 1.25 volts
VR 70 volts
IR 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1250 to 1.25 volts
View Details
4 suppliers
Schottky Diodes & Rectifiers - 7513348 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details