Comchip Technology Corporation Diode Arrays ACDST-2004S-HF

Description
Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 641-1618-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1618-6-ND
Diode Arrays 641-1618-6-ND
Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 641-1618-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1618-1-ND
Diode Arrays 641-1618-1-ND
Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 641-1618-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1618-2-ND
Diode Arrays 641-1618-2-ND
Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 300V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1091918-ACDST-2004S-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1091918-ACDST-2004S-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1091918-ACDST-2004S-HF
Win Source Part Number: 1091918-ACDST-2004S- HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 240 V Operating Temperature - Junction: -60°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAV23C-HE3-08; BAS20-E3-18; BAS19-E3-08; NSVBAS20LT3G; BAS40Q-7-F; NSD070ALT1G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1618-2,641-1618- 1,641-1618-6 Base Product Number: ACDST-2004

Win Source Part Number: 1091918-ACDST-2004S-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 240 V
Operating Temperature - Junction: -60°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAV23C-HE3-08; BAS20-E3-18; BAS19-E3-08; NSVBAS20LT3G; BAS40Q-7-F; NSD070ALT1G;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-1618-2,641-1618-1,641-1618-6
Base Product Number: ACDST-2004

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 641-1618-6-ND 1091918-ACDST-2004S-HF
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Tj -60 to 150 C (-76 to 302 F) -60 to 150 C (-76 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Diode Type Standard
Unlock Full Specs
to access all available technical data