DIODE SCHOTTKY 60V 3A 3220 Product overview: ACDBCT360-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDBCT360-HF can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount 3220/DO-214AB
Manufacturer: Comchip Technology
Win Source Part Number: 771919-ACDBCT360-HF
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 2-SMD, No Lead
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 180pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: 3220/DO-214AB
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Introduction Date: September 14, 2016
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 3A 60V AEC-Q101
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-ACDBCT360-HF | 641-1547-2-ND | 771919-ACDBCT360-HF | ACDBCT360-HF |
| Product Name | Schottky 60V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ACDBCT360-HF | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | 3220 |