Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
Manufacturer: Comchip Technology
Win Source Part Number: 850446-ACDBB540-HF
Series: Automotive, AEC-Q101
Features: Diode 40 V
Package: Reel - TR
Family Name: ACDBB540
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: 641-1898-2, 641-1898-1, 641-1898-6
DIODE SCHOTTKY 40V 5A DO214AA Product overview: ACDBB540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDBB540-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Barrier Diodes 40V 5A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 641-1898-2-ND | 850446-ACDBB540-HF | 280-ACDBB540-HF | ACDBB540-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ACDBB540-HF | Schottky 40V 5A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |