Comchip Technology Corporation Single Diodes ACDBB340-HF

Description
DIODE SCHOTTKY 40V 3A DO214AA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-ACDBB340-HFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO214AA

DIODE SCHOTTKY 40V 3A DO214AA

Buy Now Datasheet
Automotive Schottky 40V 3A Diode and Rectifier - 280-ACDBB340-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 3A Diode and Rectifier
280-ACDBB340-HF
Automotive Schottky 40V 3A Diode and Rectifier 280-ACDBB340-HF
AUTOMOTIVE DIODE SCHOTTKY 40V 3A Product overview: ACDBB340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDBB340-HF can be used for catalog matching and distributor lookup.

AUTOMOTIVE DIODE SCHOTTKY 40V 3A Product overview: ACDBB340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDBB340-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367221-ACDBB340-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367221-ACDBB340-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367221-ACDBB340-HF
Win Source Part Number: 1367221-ACDBB340-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB/DO-214AA Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367221-ACDBB340-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB/DO-214AA
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
ACDBB340-HF
Schottky Diodes & Rectifiers ACDBB340-HF
Schottky Diodes & Rectifiers 40V 3A DO214AA SMB

Schottky Diodes & Rectifiers 40V 3A DO214AA SMB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-ACDBB340-HFTR-ND 280-ACDBB340-HF 1367221-ACDBB340-HF ACDBB340-HF
Product Name Single Diodes Automotive Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data