DIODE SCHOTTKY 60V 3A DO214AC Product overview: ACDBA360-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACDBA360-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367092-ACDBA360-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: ACDBA360
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Diode Schottky 60V 3A (DC) Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers Schottky Barrier Diodes 60V 3A
DIODE SCHOTTKY 60V 3A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-ACDBA360-HF | 1367092-ACDBA360-HF | ACDBA360-HF-ND | ACDBA360-HF | 186-ACDBA360-HF |
| Product Name | Schottky 60V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 60V 3A DO214AC |
| Package | Tape & Reel (TR) | DO-214AC, SMA | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| VF | 0.7000 volts | 0.7000 volts |