Manufacturer: Comchip Technology
Win Source Part Number: 1028578-ACDBA1200-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers Schottky Barrier Diodes 200V 1A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 1028578-ACDBA1200-HF | 641-1871-2-ND | ACDBA1200-HF |
| Product Name | Diodes, Rectifiers - Single - ACDBA1200-HF | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |