Comchip Technology Corporation 600V 1A Diode and Rectifier ABS6-G

Description
BRIDGE RECT 1PHASE 600V 1A ABS Product overview: ABS6-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS6-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 600V 1A ABS Product overview: ABS6-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS6-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 299-ABS6-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
299-ABS6-G
600V 1A Diode and Rectifier 299-ABS6-G
BRIDGE RECT 1PHASE 600V 1A ABS Product overview: ABS6-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS6-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 1A ABS Product overview: ABS6-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS6-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - ABS6-G - 108262-ABS6-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - ABS6-G
108262-ABS6-G
Bridge Rectifiers - ABS6-G 108262-ABS6-G
Manufacturer: Comchip Technology Win Source Part Number: 108262-ABS6-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ABS Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 108262-ABS6-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ABS
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
ABS6-G
Bridge Rectifiers ABS6-G
Bridge Rectifiers 600V, 1A

Bridge Rectifiers 600V, 1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-ABS6-G 108262-ABS6-G ABS6-G
Product Name 600V 1A Diode and Rectifier Bridge Rectifiers - ABS6-G Bridge Rectifiers
Package Cut Tape (CT)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data