Manufacturer: Comchip Technology
Win Source Part Number: 1006424-5KP8.5CA-G
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 347.22A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
14.4V Clamp 347.22A Ipp Tvs Diode Through Hole R-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006424-5KP8.5CA-G | 5KP8.5CA-G-ND |
| Product Name | TVS - TVS - Diodes - 5KP8.5CA-G | TVS Diodes |
| Package | R-6 | R-6, Axial |
| VWM | 8.5 volts | |
| IPPM | 347 amps | |
| VC | 14.4 volts | 14.4 volts |
| VBR | 9.44 volts | 9.44 volts |