Manufacturer: Comchip Technology
Win Source Part Number: 764296-5KP8.5A-G
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: R6, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Current - Peak Pulse (10/1000μs): 347.22A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 9.44V
Manufacturer Package: R-6
Maximum Clamping Voltage: 14.4V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
14.4V Clamp 347.22A Ipp Tvs Diode Through Hole R-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 764296-5KP8.5A-G | 5KP8.5A-G-ND |
| Product Name | TVS - TVS - Diodes - 5KP8.5A-G | TVS Diodes |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 14.4 volts | 14.4 volts |
| VBR | 9.44 volts | 9.44 volts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |