Comchip Technology Corporation Single FETs, MOSFETs 2N7002-HF

Description
N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 641-1756-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-1756-6-ND
Single FETs, MOSFETs 641-1756-6-ND
N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 641-1756-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-1756-2-ND
Single FETs, MOSFETs 641-1756-2-ND
N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 641-1756-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-1756-1-ND
Single FETs, MOSFETs 641-1756-1-ND
N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 250mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 0.25A SOT23 MOSFET Transistor
278-2N7002-HF
60V 0.25A SOT23 MOSFET Transistor 278-2N7002-HF
MOSFET N-CH 60V 0.25A SOT23-3 Product overview: 2N7002-HF from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-HF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 0.25A SOT23-3 Product overview: 2N7002-HF from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-HF - 1004059-2N7002-HF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-HF
1004059-2N7002-HF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-HF 1004059-2N7002-HF
Manufacturer: Comchip Technology Win Source Part Number: 1004059-2N7002-HF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 1nC @ 10V Max Input Capacitance: 25pF @ 25V Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1004059-2N7002-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1nC @ 10V
Max Input Capacitance: 25pF @ 25V
Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET N-CH 60V 0.25A SOT23 - 186-2N7002-HF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 0.25A SOT23
186-2N7002-HF
MOSFET N-CH 60V 0.25A SOT23 186-2N7002-HF
MOSFET N-CH 60V 0.25A SOT23

MOSFET N-CH 60V 0.25A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.25A 60V N-CHANNEL MOSFET

MOSFET 0.25A 60V N-CHANNEL MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 641-1756-6-ND 278-2N7002-HF 1004059-2N7002-HF 186-2N7002-HF 2N7002-HF
Product Name Single FETs, MOSFETs 60V 0.25A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-HF MOSFET N-CH 60V 0.25A SOT23 MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data