Manufacturer: Comchip Technology
Win Source Part Number: 102795-2N7002-G
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SOT-23
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 250mA (Ta)
Rds On (Max) @ Id, Vgs: 3 Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 1nC @ 10V
Input Capacitance (Ciss) @ Vds: 25pF @ 25V
Power - Max: 350mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 102795-2N7002-G |
| Product Name | Discrete Semiconductor Products |