Comchip Technology Corporation OEM Parts - OEM Parts (0 - 9) - 1N5819T-G 1N5819T-G

Description
Manufacturer: Comchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035337-1N5819T-G Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8541100080, 8541100080
Request a Quote
Description
Manufacturer: Comchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035337-1N5819T-G Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8541100080, 8541100080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N5819T-G - 1035337-1N5819T-G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N5819T-G
1035337-1N5819T-G
OEM Parts - OEM Parts (0 - 9) - 1N5819T-G 1035337-1N5819T-G
Manufacturer: Comchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035337-1N5819T-G Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8541100080, 8541100080

Manufacturer: Comchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035337-1N5819T-G
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8541100080, 8541100080

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819T-G
Schottky Diodes & Rectifiers 1N5819T-G
Schottky Diodes & Rectifiers VRRM=40V, IAV=1.0A

Schottky Diodes & Rectifiers VRRM=40V, IAV=1.0A

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1035337-1N5819T-G 1N5819T-G
Product Name OEM Parts - OEM Parts (0 - 9) - 1N5819T-G Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 0.9000 volts
View Details
General-purpose Schottky diode - BAS40H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
2 suppliers