Comchip Technology Corporation 400V 1A Diode and Rectifier 1N4004-G

Description
DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-1N4004-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N4004-G
400V 1A Diode and Rectifier 280-1N4004-G
DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4004-G - 140676-1N4004-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004-G
140676-1N4004-G
Diodes, Rectifiers - Single - 1N4004-G 140676-1N4004-G
Manufacturer: Comchip Technology Win Source Part Number: 140676-1N4004-G Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 140676-1N4004-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - 641-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1311-1-ND
Single Diodes 641-1311-1-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 641-1311-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1311-3-ND
Single Diodes 641-1311-3-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4004-G
Rectifiers 1N4004-G
Rectifiers VR=400V, IO=1A

Rectifiers VR=400V, IO=1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4004-G 140676-1N4004-G 641-1311-1-ND 1N4004-G
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4004-G Single Diodes Rectifiers
Package Cut Tape (CT) DO-41; DO-41-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data