The COMAU MI.RA Depalletizer is an advanced solution that employs 3D cameras and sophisticated algorithms to efficiently and accurately depalletize boxes and containers. It handles a range of SKUs, from standard boxes with known dimensions to mixed-type SKUs with variable sizes, positions, and palletizing geometries. This flexibility is achieved through intelligent design, allowing the system to recognize and adapt to different packages and their contents dynamically.
One of the standout features of the MI.RA Depalletizer is its ability to significantly reduce commissioning time by up to 70% for both single-type and mixed-type SKUs. The system's advanced robotics and vision systems provide unparalleled flexibility in packaging types, pallet logistics, robotic technologies, and grasping strategies. This ensures that the depalletization process is not only efficient but also adaptable to various operational needs.
The MI.RA Depalletizer automates the entire depalletization process, optimizing both operational logistics and cost efficiency. It is capable of handling pallets over 2 meters tall and can achieve high-speed cycle times of up to 800 SKUs per hour. This hardware and robot agnostic solution can be configured to meet specific application requirements, making it a versatile and powerful tool in modern industrial automation.
| Comau S.p.A. | |
|---|---|
| Product Category | Machine Vision Systems |
| Product Number | MI.RA/Depalletizer |
| Product Name | 3D Vision Systems |
| Applications | Food & Beverage; Pharmaceutical Packaging |