Comat AG Relay Socket, 6A; Socket Mounting Releco S9-M

Description
RELAY SOCKET, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 6A; Socket Mounting Releco - 82K8031 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 6A; Socket Mounting Releco
82K8031
Relay Socket, 6A; Socket Mounting Releco 82K8031
RELAY SOCKET, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 6A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 82K8031
Product Name Relay Socket, 6A; Socket Mounting Releco
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 494860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2PY-8P-AL66-T22 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details