Comat AG Socket, Din/surface, 8 Pin; Socket Mounting Releco S7C

Description
SOCKET, DIN/SURFACE, 8 PIN; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:C7 RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN/SURFACE, 8 PIN; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:C7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din/surface, 8 Pin; Socket Mounting Releco - 73T9701 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din/surface, 8 Pin; Socket Mounting Releco
73T9701
Socket, Din/surface, 8 Pin; Socket Mounting Releco 73T9701
SOCKET, DIN/SURFACE, 8 PIN; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:C7 RoHS Compliant: Yes

SOCKET, DIN/SURFACE, 8 PIN; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:C7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 73T9701
Product Name Socket, Din/surface, 8 Pin; Socket Mounting Releco
Mounting Style DIN; Surface
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2452324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details