Comat AG Relay Socket, 14Pin, 10A, 250V; Socket Mounting Releco S4-J+S3-C

Description
RELAY SOCKET, 14PIN, 10A, 250V; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:C4 and C5 Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 14PIN, 10A, 250V; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:C4 and C5 Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 14Pin, 10A, 250V; Socket Mounting Releco - 24M8056 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14Pin, 10A, 250V; Socket Mounting Releco
24M8056
Relay Socket, 14Pin, 10A, 250V; Socket Mounting Releco 24M8056
RELAY SOCKET, 14PIN, 10A, 250V; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:C4 and C5 Series Relays RoHS Compliant: Yes

RELAY SOCKET, 14PIN, 10A, 250V; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:C4 and C5 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 24M8056
Product Name Relay Socket, 14Pin, 10A, 250V; Socket Mounting Releco
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details