Comat AG Relay Socket, 11, 10A, 250V; Socket Mounting Releco S3S + S3BC

Description
RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:25mm; External Width:38mm RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:25mm; External Width:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11, 10A, 250V; Socket Mounting Releco - 02M6605 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11, 10A, 250V; Socket Mounting Releco
02M6605
Relay Socket, 11, 10A, 250V; Socket Mounting Releco 02M6605
RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:25mm; External Width:38mm RoHS Compliant: Yes

RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:25mm; External Width:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 02M6605
Product Name Relay Socket, 11, 10A, 250V; Socket Mounting Releco
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2PY-8P-AL66 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details