Comat AG Relay Socket, 11, 10A, 250V; Socket Mounting Releco S3B + S3BC

Description
RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11, 10A, 250V; Socket Mounting Releco - 01M6518 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11, 10A, 250V; Socket Mounting Releco
01M6518
Relay Socket, 11, 10A, 250V; Socket Mounting Releco 01M6518
RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes

RELAY SOCKET, 11, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 01M6518
Product Name Relay Socket, 11, 10A, 250V; Socket Mounting Releco
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2254629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details