Comat AG Relay Socket, 8, 10A, 300V; Socket Mounting Releco S2B + S2BC

Description
RELAY SOCKET, 8, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 8, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8, 10A, 300V; Socket Mounting Releco - 01M6515 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 10A, 300V; Socket Mounting Releco
01M6515
Relay Socket, 8, 10A, 300V; Socket Mounting Releco 01M6515
RELAY SOCKET, 8, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes

RELAY SOCKET, 8, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; External Depth:24mm; External Width:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 01M6515
Product Name Relay Socket, 8, 10A, 300V; Socket Mounting Releco
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668021 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details