Comat AG Relay Socket; Socket Mounting Releco S-10M

Description
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:4Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:26mm; External Width:16.9mm
Description
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:4Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:26mm; External Width:16.9mm

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Releco - 97K9392 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Releco
97K9392
Relay Socket; Socket Mounting Releco 97K9392
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:4Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:26mm; External Width:16.9mm

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:4Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; External Depth:26mm; External Width:16.9mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 97K9392
Product Name Relay Socket; Socket Mounting Releco
Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 7761651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 11-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/12 Pin - G6K2PRF-12P-BL66-C - JC Cherry, Inc.
Specs
Terminal Type Solder
Current 1 amps
View Details