Comat AG Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco C4-A40X115A

Description
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C4 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C4 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco - 24M1179 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
24M1179
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco 24M1179
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C4 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C4 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M1179
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relay, Spdt-Co, 24Vdc, 10A, Pcb; Relay Type Finder - 26M7142 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details