Comat AG Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco C10A10BX24AD

Description
RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco - 96K8322 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco
96K8322
Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco 96K8322
RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 96K8322
Product Name Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
G5Q PCB Power Relay - G5Q-1A4 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Finder - 75AC8488 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details