Com-Power Corporation Spectrum Analyzer SPA-815TGE

Description
The SPA-815TGE is a 1.5 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz - 1.5 GHz 8 inch WVGA Display Minimum -161dBm Displayed Average Noise Level (typ) Minimum <-98dBc/Hz @ 10 kHz Offset Phase NOise Level Measurement Uncertainty <0.8dB 10 Hz Minimum Resolution Bandwidth EMI Filter and Quasi-Peak Detector Kit LAN(LXI), USB Host and Device, GPIB Compact size and lightweight design The Compower SPA-815TGE is a high performance, low cost, easy to use, portable spectrum analyzer for EMI testing. It has a wide frequency range and low noise floor to enhance measurement range. Advanced, easy to use interface makes your work simple. The SPA-815TGE offers you the greatest performance to price ratio in the market. The SPA-815TGE Spectrum Analyzers are extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. User-oriented interface is design for easy operation of complex functions. A high-resolution 8" WVGA display provides high quality images. Traces are drawn in different colors, allowing recognition of small disparities at a glance. The Compower SPA-815TGE has complete connectivity including LAN(LXI), USB Host & Device, and GPIB.
Datasheet
Description
The SPA-815TGE is a 1.5 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz - 1.5 GHz 8 inch WVGA Display Minimum -161dBm Displayed Average Noise Level (typ) Minimum <-98dBc/Hz @ 10 kHz Offset Phase NOise Level Measurement Uncertainty <0.8dB 10 Hz Minimum Resolution Bandwidth EMI Filter and Quasi-Peak Detector Kit LAN(LXI), USB Host and Device, GPIB Compact size and lightweight design The Compower SPA-815TGE is a high performance, low cost, easy to use, portable spectrum analyzer for EMI testing. It has a wide frequency range and low noise floor to enhance measurement range. Advanced, easy to use interface makes your work simple. The SPA-815TGE offers you the greatest performance to price ratio in the market. The SPA-815TGE Spectrum Analyzers are extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. User-oriented interface is design for easy operation of complex functions. A high-resolution 8" WVGA display provides high quality images. Traces are drawn in different colors, allowing recognition of small disparities at a glance. The Compower SPA-815TGE has complete connectivity including LAN(LXI), USB Host & Device, and GPIB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - SPA-815TGE - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
SPA-815TGE
Spectrum Analyzer SPA-815TGE
The SPA-815TGE is a 1.5 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz - 1.5 GHz 8 inch WVGA Display Minimum -161dBm Displayed Average Noise Level (typ) Minimum <-98dBc/Hz @ 10 kHz Offset Phase NOise Level Measurement Uncertainty <0.8dB 10 Hz Minimum Resolution Bandwidth EMI Filter and Quasi-Peak Detector Kit LAN(LXI), USB Host and Device, GPIB Compact size and lightweight design The Compower SPA-815TGE is a high performance, low cost, easy to use, portable spectrum analyzer for EMI testing. It has a wide frequency range and low noise floor to enhance measurement range. Advanced, easy to use interface makes your work simple. The SPA-815TGE offers you the greatest performance to price ratio in the market. The SPA-815TGE Spectrum Analyzers are extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. User-oriented interface is design for easy operation of complex functions. A high-resolution 8" WVGA display provides high quality images. Traces are drawn in different colors, allowing recognition of small disparities at a glance. The Compower SPA-815TGE has complete connectivity including LAN(LXI), USB Host & Device, and GPIB.

The SPA-815TGE is a 1.5 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz - 1.5 GHz
  • 8 inch WVGA Display
  • Minimum -161dBm Displayed Average Noise Level (typ)
  • Minimum <-98dBc/Hz @ 10 kHz Offset Phase NOise
  • Level Measurement Uncertainty <0.8dB
  • 10 Hz Minimum Resolution Bandwidth
  • EMI Filter and Quasi-Peak Detector Kit
  • LAN(LXI), USB Host and Device, GPIB
  • Compact size and lightweight design

The Compower SPA-815TGE is a high performance, low cost, easy to use, portable spectrum analyzer for EMI testing. It has a wide frequency range and low noise floor to enhance measurement range. Advanced, easy to use interface makes your work simple.

The SPA-815TGE offers you the greatest performance to price ratio in the market. The SPA-815TGE Spectrum Analyzers are extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. User-oriented interface is design for easy operation of complex functions. A high-resolution 8" WVGA display provides high quality images. Traces are drawn in different colors, allowing recognition of small disparities at a glance. The Compower SPA-815TGE has complete connectivity including LAN(LXI), USB Host & Device, and GPIB.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SPA-815TGE
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details