Com-Power Corporation Spectrum Analyzer SPA-3000

Description
The SPA-3000 is a 3 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Freguency Range: 9 kHz - 3 GHz Resolution bandwidth (RBW): 9 kHz, 30 kHz, 120 kHz, 300 kHz, 4 MHz Video bandwidth (VBW): 10 Hz - 1 MHz in 1-3 steps Sweep Range: 50 ms - 25.6 sec Display: 640 x 480 High resolution color TFT LCD Markers: 10 markers for peaks, delta, peak sorting PC Interface: IEEE 488, USB The ComPower SPA-9300 is a high performance, low cost, easy to use, portable spectrum analyer for EMI testing. It has wide frequency range and low noise floor to enhances measurement range. Advanced easy to use interface make your work simple. SPA-3000 offers you the greatest performance-price ratio in the market. User-oriented interface design allow easy operation of complex functionalities. A high-resolution 6.4" color TFT LCD provides high quality image display. Traces are drawn in different colors, allowing recognition of small disparities at a glance. Split window mode delivers the ability for monitoring two different bands on the same display, making the user have two alternate-sweep spectrum analyzers in one single unit. The SPA-3000 can be used as a standalone measurement device without PC connection. Users can define their own macros through the keypad on the front panel and stored in 10 Sequence sets. Running sequence can be paused for measured result observation or staff intervention. Repeat or Single run mode can be selected for different applications. Sequence function can fit for EMC testing, production and education. The SPA-3000 Spectrum Analyzer is extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. Wide measurement range and state-of-the-art design, SPA-3000's has outstanding noise floor level, -1 52dBm/ Hz @ 600 MHz. This allows measurement of weak signals during EMI emission testing. The sensitivity can be further increased by using the optional preamplifier. It can also used with near field probes, antennas and Line impedance stabilization network for a complete EMI testing solution. The front panel has a USB flash drive for various file transactions, such as setup info, trace data, and display images. In addition, it also supports printers with USB ports for direct print out. The backpanel has a GPIB connector for remote control using PC software.
Datasheet
Description
The SPA-3000 is a 3 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Freguency Range: 9 kHz - 3 GHz Resolution bandwidth (RBW): 9 kHz, 30 kHz, 120 kHz, 300 kHz, 4 MHz Video bandwidth (VBW): 10 Hz - 1 MHz in 1-3 steps Sweep Range: 50 ms - 25.6 sec Display: 640 x 480 High resolution color TFT LCD Markers: 10 markers for peaks, delta, peak sorting PC Interface: IEEE 488, USB The ComPower SPA-9300 is a high performance, low cost, easy to use, portable spectrum analyer for EMI testing. It has wide frequency range and low noise floor to enhances measurement range. Advanced easy to use interface make your work simple. SPA-3000 offers you the greatest performance-price ratio in the market. User-oriented interface design allow easy operation of complex functionalities. A high-resolution 6.4" color TFT LCD provides high quality image display. Traces are drawn in different colors, allowing recognition of small disparities at a glance. Split window mode delivers the ability for monitoring two different bands on the same display, making the user have two alternate-sweep spectrum analyzers in one single unit. The SPA-3000 can be used as a standalone measurement device without PC connection. Users can define their own macros through the keypad on the front panel and stored in 10 Sequence sets. Running sequence can be paused for measured result observation or staff intervention. Repeat or Single run mode can be selected for different applications. Sequence function can fit for EMC testing, production and education. The SPA-3000 Spectrum Analyzer is extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. Wide measurement range and state-of-the-art design, SPA-3000's has outstanding noise floor level, -1 52dBm/ Hz @ 600 MHz. This allows measurement of weak signals during EMI emission testing. The sensitivity can be further increased by using the optional preamplifier. It can also used with near field probes, antennas and Line impedance stabilization network for a complete EMI testing solution. The front panel has a USB flash drive for various file transactions, such as setup info, trace data, and display images. In addition, it also supports printers with USB ports for direct print out. The backpanel has a GPIB connector for remote control using PC software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - SPA-3000 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
SPA-3000
Spectrum Analyzer SPA-3000
The SPA-3000 is a 3 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Freguency Range: 9 kHz - 3 GHz Resolution bandwidth (RBW): 9 kHz, 30 kHz, 120 kHz, 300 kHz, 4 MHz Video bandwidth (VBW): 10 Hz - 1 MHz in 1-3 steps Sweep Range: 50 ms - 25.6 sec Display: 640 x 480 High resolution color TFT LCD Markers: 10 markers for peaks, delta, peak sorting PC Interface: IEEE 488, USB The ComPower SPA-9300 is a high performance, low cost, easy to use, portable spectrum analyer for EMI testing. It has wide frequency range and low noise floor to enhances measurement range. Advanced easy to use interface make your work simple. SPA-3000 offers you the greatest performance-price ratio in the market. User-oriented interface design allow easy operation of complex functionalities. A high-resolution 6.4" color TFT LCD provides high quality image display. Traces are drawn in different colors, allowing recognition of small disparities at a glance. Split window mode delivers the ability for monitoring two different bands on the same display, making the user have two alternate-sweep spectrum analyzers in one single unit. The SPA-3000 can be used as a standalone measurement device without PC connection. Users can define their own macros through the keypad on the front panel and stored in 10 Sequence sets. Running sequence can be paused for measured result observation or staff intervention. Repeat or Single run mode can be selected for different applications. Sequence function can fit for EMC testing, production and education. The SPA-3000 Spectrum Analyzer is extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing. Wide measurement range and state-of-the-art design, SPA-3000's has outstanding noise floor level, -1 52dBm/ Hz @ 600 MHz. This allows measurement of weak signals during EMI emission testing. The sensitivity can be further increased by using the optional preamplifier. It can also used with near field probes, antennas and Line impedance stabilization network for a complete EMI testing solution. The front panel has a USB flash drive for various file transactions, such as setup info, trace data, and display images. In addition, it also supports printers with USB ports for direct print out. The backpanel has a GPIB connector for remote control using PC software.

The SPA-3000 is a 3 GHz Spectrum Analyzer from Com-Power. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Freguency Range: 9 kHz - 3 GHz
  • Resolution bandwidth (RBW): 9 kHz, 30 kHz, 120 kHz, 300 kHz, 4 MHz
  • Video bandwidth (VBW): 10 Hz - 1 MHz in 1-3 steps
  • Sweep Range: 50 ms - 25.6 sec
  • Display: 640 x 480 High resolution color TFT LCD
  • Markers: 10 markers for peaks, delta, peak sorting
  • PC Interface: IEEE 488, USB

The ComPower SPA-9300 is a high performance, low cost, easy to use, portable spectrum analyer for EMI testing. It has wide frequency range and low noise floor to enhances measurement range. Advanced easy to use interface make your work simple. SPA-3000 offers you the greatest performance-price ratio in the market.

User-oriented interface design allow easy operation of complex functionalities. A high-resolution 6.4" color TFT LCD provides high quality image display. Traces are drawn in different colors, allowing recognition of small disparities at a glance. Split window mode delivers the ability for monitoring two different bands on the same display, making the user have two alternate-sweep spectrum analyzers in one single unit.

The SPA-3000 can be used as a standalone measurement device without PC connection. Users can define their own macros through the keypad on the front panel and stored in 10 Sequence sets. Running sequence can be paused for measured result observation or staff intervention. Repeat or Single run mode can be selected for different applications. Sequence function can fit for EMC testing, production and education.

The SPA-3000 Spectrum Analyzer is extremely valuable for locating the EMI noise source on systems in order to meet various regulatory agency requirements. Its features and affordable price allows design engineers to use it to perform preliminary radiated and conducted EMI testing.

Wide measurement range and state-of-the-art design, SPA-3000's has outstanding noise floor level, -1 52dBm/ Hz @ 600 MHz. This allows measurement of weak signals during EMI emission testing. The sensitivity can be further increased by using the optional preamplifier. It can also used with near field probes, antennas and Line impedance stabilization network for a complete EMI testing solution.

The front panel has a USB flash drive for various file transactions, such as setup info, trace data, and display images. In addition, it also supports printers with USB ports for direct print out. The backpanel has a GPIB connector for remote control using PC software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SPA-3000
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details