Com-Power Corporation Surge Generator SGTEL-168

Description
The SGTEL-168 is a surge generator from Com-Power. Features: Complies to FCC TIA-968-B and CS03 standards Standard Test routines software and manual operations Built-in CDN for AC power ports Fiber optic RS232 interface Lightning Simulator The SGTEL-168 is a versatile surge generator designed to simulate all the environmental surge transients as described in FCC TIA-968-B (formerly known as Part 68) and Industry Canada CS03 standard. It provides a single box solution Type A, Type B (metallic and longitudinal) and Powerline surges. These surges simulate the effect of lightning on telecom equipment under test. So it is also referred to as Lightning Simulator. The electromagnetic energy from the lightning couples into the equipment by powerline or telecom cable exposed to the lightning directly or indirectly. This model is an upgraded version of SG-168 with windows software control and a user friendly front panel for manual operation.
Datasheet
Description
The SGTEL-168 is a surge generator from Com-Power. Features: Complies to FCC TIA-968-B and CS03 standards Standard Test routines software and manual operations Built-in CDN for AC power ports Fiber optic RS232 interface Lightning Simulator The SGTEL-168 is a versatile surge generator designed to simulate all the environmental surge transients as described in FCC TIA-968-B (formerly known as Part 68) and Industry Canada CS03 standard. It provides a single box solution Type A, Type B (metallic and longitudinal) and Powerline surges. These surges simulate the effect of lightning on telecom equipment under test. So it is also referred to as Lightning Simulator. The electromagnetic energy from the lightning couples into the equipment by powerline or telecom cable exposed to the lightning directly or indirectly. This model is an upgraded version of SG-168 with windows software control and a user friendly front panel for manual operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Generator - SGTEL-168 - ValueTronics International, Inc.
Elgin, IL, USA
Surge Generator
SGTEL-168
Surge Generator SGTEL-168
The SGTEL-168 is a surge generator from Com-Power. Features: Complies to FCC TIA-968-B and CS03 standards Standard Test routines software and manual operations Built-in CDN for AC power ports Fiber optic RS232 interface Lightning Simulator The SGTEL-168 is a versatile surge generator designed to simulate all the environmental surge transients as described in FCC TIA-968-B (formerly known as Part 68) and Industry Canada CS03 standard. It provides a single box solution Type A, Type B (metallic and longitudinal) and Powerline surges. These surges simulate the effect of lightning on telecom equipment under test. So it is also referred to as Lightning Simulator. The electromagnetic energy from the lightning couples into the equipment by powerline or telecom cable exposed to the lightning directly or indirectly. This model is an upgraded version of SG-168 with windows software control and a user friendly front panel for manual operation.

The SGTEL-168 is a surge generator from Com-Power.

Features:

  • Complies to FCC TIA-968-B and CS03 standards
  • Standard Test routines software and manual operations
  • Built-in CDN for AC power ports
  • Fiber optic RS232 interface
  • Lightning Simulator

The SGTEL-168 is a versatile surge generator designed to simulate all the environmental surge transients as described in FCC TIA-968-B (formerly known as Part 68) and Industry Canada CS03 standard. It provides a single box solution Type A, Type B (metallic and longitudinal) and Powerline surges. These surges simulate the effect of lightning on telecom equipment under test. So it is also referred to as Lightning Simulator. The electromagnetic energy from the lightning couples into the equipment by powerline or telecom cable exposed to the lightning directly or indirectly. This model is an upgraded version of SG-168 with windows software control and a user friendly front panel for manual operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SGTEL-168
Product Name Surge Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details