Com-Power Corporation Spectrum Analyzer PC-114

Description
The PC-114 is a 3 GHz spectrum analyzer from Com-Power. Features: Complete solution for emissions testing Reference radiating source Calibrated antennas Near field probes to find the emissions hot spots Three Year Warranty Accessories: LIT-153 - Transient limiter CK-112 - Cable kit Applications: Early evaluation of your design’s EMI performance is essential for a successful product. Whether your industry is information technology, communications, automotive, medical, or industrial equipment, your product must comply with EMC requirements before it can be introduced to the marketplace. The spectrum analyzer in combination with the biconical and log periodic antennas, is capable of performing far field radiated emissions scans from 30 MHz - 3 GHz. Once the problem frequencies are located with the far field scan, the near field probe set can be used to identify the trace or pin on the PCB that is radiating the problem frequencies. The standard 50 μH LISN included with the sytem can be used for CISPR, FCC and CE conducted emissions testing from 150 kHz - 30 MHz. In ensure consistent emi measurement, the system includes comb generator. The Comb Generator is a reference radiating signal source. It can be used to test your instrumentation and site before each test. Early detection of malfunctioning test equipment or changes to the site is critical to avoid measurement errors. In addition, the Comb Generator can be used to compare performance of several test sites. Specifications: list of equipment supplied with PC-114 system - See individual specs sheets for more details: Near Field Probes (model PS-500)- Fine Tip probe Broadband probe Contact tip probe Loop probe Spectrum Analyzer (SPA-3000)- Frequency Range: 9 kHz - 3 GHz Biconical Antenna (model AB-900)- Frequency Range: 30 MHz - 300 MHz Log Periodic Antenna (model AL-100)- Frequency Range: 300 MHz - 1000 MHz Preamplifier (model PAM-103)- Frequency Range: 1 MHz - 1000 MHz Typical Gain: 32 dB Line Impedance Stabilization Network (model LIN-115)- Frequency Range: 150 kHz - 30 MHz Max. Current: 15 Amps Impedance Characteristic: As per FCC & CISPR specifications Comb Generator: choice of model CGO-501 or CGO-505- Frequency Range: 1 MHz - 1000 MHz (CGO-501) - 5 MHz - 1500 MHz (CGO-505) Step size: 1 MHz(CGO-501) - 5 MHz(CGO-505) Antenna Tripod (model AT-110)- Construction: Nylon Adjustable Height: 1 m - 1.5 m Com-Power's PC-114 makes ordering your EMC precompliance system easy. PC-114 system provides the tools and accessories you needed to perform radiated and conducted emissions measurements to test your product to the major commercial and military regulatory agency requirements. In addition, the system provides the troubleshooting tools you need to locate emissions hot spots. The heart of the PC-114 system is the SPA-3000 Spectrum Analyzer. The SPA-3000 analyzer has all the capabilities needed to perform EMI measurements including quasi peak detection and EMI 9 kHz and 120 kHz bandwidths. The spectrum analyzer output can be captured by using the build in USB lash drive. The spectrum analyzer also has GPIB interface for remote operation using a PC. User oriented design allows easy access to all the functions of the spectrum analyzer using the softkeys on the front panel. The system includes calibrated biconical and log periodic antenna, a near field probe set with the patented fine tip probe, Tripod for the antennas, Line impedance stabilization network (LISN) and the industry leading EMI site reference source the Comb Generator.
Datasheet
Description
The PC-114 is a 3 GHz spectrum analyzer from Com-Power. Features: Complete solution for emissions testing Reference radiating source Calibrated antennas Near field probes to find the emissions hot spots Three Year Warranty Accessories: LIT-153 - Transient limiter CK-112 - Cable kit Applications: Early evaluation of your design’s EMI performance is essential for a successful product. Whether your industry is information technology, communications, automotive, medical, or industrial equipment, your product must comply with EMC requirements before it can be introduced to the marketplace. The spectrum analyzer in combination with the biconical and log periodic antennas, is capable of performing far field radiated emissions scans from 30 MHz - 3 GHz. Once the problem frequencies are located with the far field scan, the near field probe set can be used to identify the trace or pin on the PCB that is radiating the problem frequencies. The standard 50 μH LISN included with the sytem can be used for CISPR, FCC and CE conducted emissions testing from 150 kHz - 30 MHz. In ensure consistent emi measurement, the system includes comb generator. The Comb Generator is a reference radiating signal source. It can be used to test your instrumentation and site before each test. Early detection of malfunctioning test equipment or changes to the site is critical to avoid measurement errors. In addition, the Comb Generator can be used to compare performance of several test sites. Specifications: list of equipment supplied with PC-114 system - See individual specs sheets for more details: Near Field Probes (model PS-500)- Fine Tip probe Broadband probe Contact tip probe Loop probe Spectrum Analyzer (SPA-3000)- Frequency Range: 9 kHz - 3 GHz Biconical Antenna (model AB-900)- Frequency Range: 30 MHz - 300 MHz Log Periodic Antenna (model AL-100)- Frequency Range: 300 MHz - 1000 MHz Preamplifier (model PAM-103)- Frequency Range: 1 MHz - 1000 MHz Typical Gain: 32 dB Line Impedance Stabilization Network (model LIN-115)- Frequency Range: 150 kHz - 30 MHz Max. Current: 15 Amps Impedance Characteristic: As per FCC & CISPR specifications Comb Generator: choice of model CGO-501 or CGO-505- Frequency Range: 1 MHz - 1000 MHz (CGO-501) - 5 MHz - 1500 MHz (CGO-505) Step size: 1 MHz(CGO-501) - 5 MHz(CGO-505) Antenna Tripod (model AT-110)- Construction: Nylon Adjustable Height: 1 m - 1.5 m Com-Power's PC-114 makes ordering your EMC precompliance system easy. PC-114 system provides the tools and accessories you needed to perform radiated and conducted emissions measurements to test your product to the major commercial and military regulatory agency requirements. In addition, the system provides the troubleshooting tools you need to locate emissions hot spots. The heart of the PC-114 system is the SPA-3000 Spectrum Analyzer. The SPA-3000 analyzer has all the capabilities needed to perform EMI measurements including quasi peak detection and EMI 9 kHz and 120 kHz bandwidths. The spectrum analyzer output can be captured by using the build in USB lash drive. The spectrum analyzer also has GPIB interface for remote operation using a PC. User oriented design allows easy access to all the functions of the spectrum analyzer using the softkeys on the front panel. The system includes calibrated biconical and log periodic antenna, a near field probe set with the patented fine tip probe, Tripod for the antennas, Line impedance stabilization network (LISN) and the industry leading EMI site reference source the Comb Generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - PC-114 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
PC-114
Spectrum Analyzer PC-114
The PC-114 is a 3 GHz spectrum analyzer from Com-Power. Features: Complete solution for emissions testing Reference radiating source Calibrated antennas Near field probes to find the emissions hot spots Three Year Warranty Accessories: LIT-153 - Transient limiter CK-112 - Cable kit Applications: Early evaluation of your design’s EMI performance is essential for a successful product. Whether your industry is information technology, communications, automotive, medical, or industrial equipment, your product must comply with EMC requirements before it can be introduced to the marketplace. The spectrum analyzer in combination with the biconical and log periodic antennas, is capable of performing far field radiated emissions scans from 30 MHz - 3 GHz. Once the problem frequencies are located with the far field scan, the near field probe set can be used to identify the trace or pin on the PCB that is radiating the problem frequencies. The standard 50 μH LISN included with the sytem can be used for CISPR, FCC and CE conducted emissions testing from 150 kHz - 30 MHz. In ensure consistent emi measurement, the system includes comb generator. The Comb Generator is a reference radiating signal source. It can be used to test your instrumentation and site before each test. Early detection of malfunctioning test equipment or changes to the site is critical to avoid measurement errors. In addition, the Comb Generator can be used to compare performance of several test sites. Specifications: list of equipment supplied with PC-114 system - See individual specs sheets for more details: Near Field Probes (model PS-500)- Fine Tip probe Broadband probe Contact tip probe Loop probe Spectrum Analyzer (SPA-3000)- Frequency Range: 9 kHz - 3 GHz Biconical Antenna (model AB-900)- Frequency Range: 30 MHz - 300 MHz Log Periodic Antenna (model AL-100)- Frequency Range: 300 MHz - 1000 MHz Preamplifier (model PAM-103)- Frequency Range: 1 MHz - 1000 MHz Typical Gain: 32 dB Line Impedance Stabilization Network (model LIN-115)- Frequency Range: 150 kHz - 30 MHz Max. Current: 15 Amps Impedance Characteristic: As per FCC & CISPR specifications Comb Generator: choice of model CGO-501 or CGO-505- Frequency Range: 1 MHz - 1000 MHz (CGO-501) - 5 MHz - 1500 MHz (CGO-505) Step size: 1 MHz(CGO-501) - 5 MHz(CGO-505) Antenna Tripod (model AT-110)- Construction: Nylon Adjustable Height: 1 m - 1.5 m Com-Power's PC-114 makes ordering your EMC precompliance system easy. PC-114 system provides the tools and accessories you needed to perform radiated and conducted emissions measurements to test your product to the major commercial and military regulatory agency requirements. In addition, the system provides the troubleshooting tools you need to locate emissions hot spots. The heart of the PC-114 system is the SPA-3000 Spectrum Analyzer. The SPA-3000 analyzer has all the capabilities needed to perform EMI measurements including quasi peak detection and EMI 9 kHz and 120 kHz bandwidths. The spectrum analyzer output can be captured by using the build in USB lash drive. The spectrum analyzer also has GPIB interface for remote operation using a PC. User oriented design allows easy access to all the functions of the spectrum analyzer using the softkeys on the front panel. The system includes calibrated biconical and log periodic antenna, a near field probe set with the patented fine tip probe, Tripod for the antennas, Line impedance stabilization network (LISN) and the industry leading EMI site reference source the Comb Generator.

The PC-114 is a 3 GHz spectrum analyzer from Com-Power.

Features:

  • Complete solution for emissions testing
  • Reference radiating source
  • Calibrated antennas
  • Near field probes to find the emissions hot spots
  • Three Year Warranty

Accessories:

  • LIT-153 - Transient limiter
  • CK-112 - Cable kit

Applications:

Early evaluation of your design’s EMI performance is essential for a successful product. Whether your industry is information technology, communications, automotive, medical, or industrial equipment, your product must comply with EMC requirements before it can be introduced to the marketplace. The spectrum analyzer in combination with the biconical and log periodic antennas, is capable of performing far field radiated emissions scans from 30 MHz - 3 GHz. Once the problem frequencies are located with the far field scan, the near field probe set can be used to identify the trace or pin on the PCB that is radiating the problem frequencies. The standard 50 μH LISN included with the sytem can be used for CISPR, FCC and CE conducted emissions testing from 150 kHz - 30 MHz. In ensure consistent emi measurement, the system includes comb generator. The Comb Generator is a reference radiating signal source. It can be used to test your instrumentation and site before each test. Early detection of malfunctioning test equipment or changes to the site is critical to avoid measurement errors. In addition, the Comb Generator can be used to compare performance of several test sites.

Specifications:

list of equipment supplied with PC-114 system - See individual specs sheets for more details:

Near Field Probes (model PS-500)-

  • Fine Tip probe
  • Broadband probe
  • Contact tip probe
  • Loop probe

Spectrum Analyzer (SPA-3000)-

  • Frequency Range: 9 kHz - 3 GHz

Biconical Antenna (model AB-900)-

  • Frequency Range: 30 MHz - 300 MHz

Log Periodic Antenna (model AL-100)-

  • Frequency Range: 300 MHz - 1000 MHz

Preamplifier (model PAM-103)-

  • Frequency Range: 1 MHz - 1000 MHz
  • Typical Gain: 32 dB

Line Impedance Stabilization Network (model LIN-115)-

  • Frequency Range: 150 kHz - 30 MHz
  • Max. Current: 15 Amps
  • Impedance Characteristic: As per FCC & CISPR specifications

Comb Generator: choice of model CGO-501 or CGO-505-

  • Frequency Range: 1 MHz - 1000 MHz (CGO-501) - 5 MHz - 1500 MHz (CGO-505)
  • Step size: 1 MHz(CGO-501) - 5 MHz(CGO-505)

Antenna Tripod (model AT-110)-

  • Construction: Nylon
  • Adjustable Height: 1 m - 1.5 m

Com-Power's PC-114 makes ordering your EMC precompliance system easy. PC-114 system provides the tools and accessories you needed to perform radiated and conducted emissions measurements to test your product to the major commercial and military regulatory agency requirements. In addition, the system provides the troubleshooting tools you need to locate emissions hot spots. The heart of the PC-114 system is the SPA-3000 Spectrum Analyzer. The SPA-3000 analyzer has all the capabilities needed to perform EMI measurements including quasi peak detection and EMI 9 kHz and 120 kHz bandwidths. The spectrum analyzer output can be captured by using the build in USB lash drive. The spectrum analyzer also has GPIB interface for remote operation using a PC. User oriented design allows easy access to all the functions of the spectrum analyzer using the softkeys on the front panel. The system includes calibrated biconical and log periodic antenna, a near field probe set with the patented fine tip probe, Tripod for the antennas, Line impedance stabilization network (LISN) and the industry leading EMI site reference source the Comb Generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number PC-114
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Vector Network Analyzer - SNA5022A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details