Com-Power Corporation Directional Coupler DCU-1000-100W

Description
The DCU-1000-100W is a 10 kHz directional coupler from Com-Power. Features: 10 kHz-1 Ghz 100W The Com-Power DCU-1000-100W is a uni-directional coupler.
Description
The DCU-1000-100W is a 10 kHz directional coupler from Com-Power. Features: 10 kHz-1 Ghz 100W The Com-Power DCU-1000-100W is a uni-directional coupler.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - DCU-1000-100W - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
DCU-1000-100W
Directional Coupler DCU-1000-100W
The DCU-1000-100W is a 10 kHz directional coupler from Com-Power. Features: 10 kHz-1 Ghz 100W The Com-Power DCU-1000-100W is a uni-directional coupler.

The DCU-1000-100W is a 10 kHz directional coupler from Com-Power.

Features:

  • 10 kHz-1 Ghz
  • 100W

The Com-Power DCU-1000-100W is a uni-directional coupler.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number DCU-1000-100W
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
13.2 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-13-5-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers